API Delevan, Inc. Fixed Inductors S1812-821H

Description
820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-821H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-821H-ND
Fixed Inductors S1812-821H-ND
820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)

820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-821H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676947-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Surface Mount Inductors - 2567655P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-2N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details