API Delevan, Inc. Fixed Inductors S1210R-392K

Description
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7922CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7922CT-ND
Fixed Inductors DN7922CT-ND
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)

3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7922DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7922DKR-ND
Fixed Inductors DN7922DKR-ND
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)

3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7922TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7922TR-ND
Fixed Inductors DN7922TR-ND
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)

3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7922CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2291-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J123JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details