API Delevan, Inc. Fixed Inductors S1210R-471J

Description
470nH Shielded Inductor 653mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Shielded Inductor 653mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-471J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-471J-ND
Fixed Inductors S1210R-471J-ND
470nH Shielded Inductor 653mA 450mOhm Max 1210 (3225 Metric)

470nH Shielded Inductor 653mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-471J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0012 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2469839P - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
0402DF Ferrite Chip Inductors - 0402DF-101 0402DF-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details