API Delevan, Inc. Fixed Inductors S1210R-332J

Description
3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-332J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-332J-ND
Fixed Inductors S1210R-332J-ND
3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)

3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-332J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details