API Delevan, Inc. Fixed Inductors S1210R-271H

Description
270nH Shielded Inductor 800mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270nH Shielded Inductor 800mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-271H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-271H-ND
Fixed Inductors S1210R-271H-ND
270nH Shielded Inductor 800mA 300mOhm Max 1210 (3225 Metric)

270nH Shielded Inductor 800mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-271H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers