API Delevan, Inc. Fixed Inductors S1210R-683J

Description
68µH Shielded Inductor 152mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Shielded Inductor 152mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-683J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-683J-ND
Fixed Inductors S1210R-683J-ND
68µH Shielded Inductor 152mA 7Ohm Max 1210 (3225 Metric)

68µH Shielded Inductor 152mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-683J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details