API Delevan, Inc. Fixed Inductors S1210R-183J

Description
18µH Shielded Inductor 240mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18µH Shielded Inductor 240mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-183J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-183J-ND
Fixed Inductors S1210R-183J-ND
18µH Shielded Inductor 240mA 2.8Ohm Max 1210 (3225 Metric)

18µH Shielded Inductor 240mA 2.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-183J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers