API Delevan, Inc. Fixed Inductors S1812-181F

Description
180nH Shielded Inductor 1.29A 120mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180nH Shielded Inductor 1.29A 120mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-181F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-181F-ND
Fixed Inductors S1812-181F-ND
180nH Shielded Inductor 1.29A 120mOhm Max 1812 (4532 Metric)

180nH Shielded Inductor 1.29A 120mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-181F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
6GHz Inductor and Choke - 71-0402CS-4N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details