API Delevan, Inc. Fixed Inductors S1812R-221F

Description
220nH Shielded Inductor 1.154A 150mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Shielded Inductor 1.154A 150mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-221F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-221F-ND
Fixed Inductors S1812R-221F-ND
220nH Shielded Inductor 1.154A 150mOhm Max 1812 (4532 Metric)

220nH Shielded Inductor 1.154A 150mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-221F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Surface Mount Inductors - 2125996P - RS Components, Ltd.
Specs
Inductance Range 2700 microH
Rated DC Current 90 milliamps
Standards and Certifications RoHS
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details