API Delevan, Inc. Fixed Inductors S1812-105J

Description
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-105J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-105J-ND
Fixed Inductors S1812-105J-ND
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)

1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-105J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details