API Delevan, Inc. Fixed Inductors S1210R-182K

Description
1.8µH Shielded Inductor 498mA 650mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Inductor 498mA 650mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7913DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7913DKR-ND
Fixed Inductors DN7913DKR-ND
1.8µH Shielded Inductor 498mA 650mOhm Max 1210 (3225 Metric)

1.8µH Shielded Inductor 498mA 650mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7913CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7913CT-ND
Fixed Inductors DN7913CT-ND
1.8µH Shielded Inductor 498mA 650mOhm Max 1210 (3225 Metric)

1.8µH Shielded Inductor 498mA 650mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7913TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7913TR-ND
Fixed Inductors DN7913TR-ND
1.8µH Shielded Inductor 498mA 650mOhm Max 1210 (3225 Metric)

1.8µH Shielded Inductor 498mA 650mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7913DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details