API Delevan, Inc. Fixed Inductors S1812R-153G

Description
15µH Shielded Inductor 301mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 301mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-153G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-153G-ND
Fixed Inductors S1812R-153G-ND
15µH Shielded Inductor 301mA 2.2Ohm Max 1812 (4532 Metric)

15µH Shielded Inductor 301mA 2.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-153G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers