API Delevan, Inc. Fixed Inductors S1812-561F

Description
560nH Shielded Inductor 735mA 370mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560nH Shielded Inductor 735mA 370mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-561F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-561F-ND
Fixed Inductors S1812-561F-ND
560nH Shielded Inductor 735mA 370mOhm Max 1812 (4532 Metric)

560nH Shielded Inductor 735mA 370mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-561F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Leaded Inductors - 1911153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details