API Delevan, Inc. Fixed Inductors S1812R-103K

Description
10µH Shielded Inductor 333mA 1.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 333mA 1.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7933CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7933CT-ND
Fixed Inductors DN7933CT-ND
10µH Shielded Inductor 333mA 1.8Ohm Max 1812 (4532 Metric)

10µH Shielded Inductor 333mA 1.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7933DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7933DKR-ND
Fixed Inductors DN7933DKR-ND
10µH Shielded Inductor 333mA 1.8Ohm Max 1812 (4532 Metric)

10µH Shielded Inductor 333mA 1.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7933TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7933TR-ND
Fixed Inductors DN7933TR-ND
10µH Shielded Inductor 333mA 1.8Ohm Max 1812 (4532 Metric)

10µH Shielded Inductor 333mA 1.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7933CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details