API Delevan, Inc. Fixed Inductors S1210R-682J

Description
6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1210R-682JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-682JTR-ND
Fixed Inductors 197-S1210R-682JTR-ND
6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)

6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 197-S1210R-682JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-682JDKR-ND
Fixed Inductors 197-S1210R-682JDKR-ND
FIXED IND 6.8UH 328MA 1.5 OHM

FIXED IND 6.8UH 328MA 1.5 OHM

Buy Now Datasheet
Fixed Inductors - 197-S1210R-682JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-682JCT-ND
Fixed Inductors 197-S1210R-682JCT-ND
FIXED IND 6.8UH 328MA 1.5 OHM

FIXED IND 6.8UH 328MA 1.5 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1210R-682JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details