API Delevan, Inc. Fixed Inductors S1210R-272H

Description
2.7µH Shielded Inductor 464mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Inductor 464mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-272H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-272H-ND
Fixed Inductors S1210R-272H-ND
2.7µH Shielded Inductor 464mA 750mOhm Max 1210 (3225 Metric)

2.7µH Shielded Inductor 464mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-272H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - A106139DKR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
Specs
Application RF Choke
View Details