API Delevan, Inc. Fixed Inductors S1210R-271K

Description
FIXED IND 270NH 800MA 300 MOHM
Request a Quote Datasheet
Description
FIXED IND 270NH 800MA 300 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1210R-271KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-271KDKR-ND
Fixed Inductors 197-S1210R-271KDKR-ND
FIXED IND 270NH 800MA 300 MOHM

FIXED IND 270NH 800MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S1210R-271KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-271KCT-ND
Fixed Inductors 197-S1210R-271KCT-ND
FIXED IND 270NH 800MA 300 MOHM

FIXED IND 270NH 800MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S1210R-271KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-271KTR-ND
Fixed Inductors 197-S1210R-271KTR-ND
270nH Shielded Inductor 800mA 300mOhm Max 1210 (3225 Metric)

270nH Shielded Inductor 800mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1210R-271KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers