API Delevan, Inc. Fixed Inductors S1812-222F

Description
2.2µH Shielded Inductor 658mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 658mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-222F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-222F-ND
Fixed Inductors S1812-222F-ND
2.2µH Shielded Inductor 658mA 460mOhm Max 1812 (4532 Metric)

2.2µH Shielded Inductor 658mA 460mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-222F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Surface Mount Inductors - 2567670 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details