API Delevan, Inc. Fixed Inductors S1812-151H

Description
150nH Shielded Inductor 1.347A 110mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150nH Shielded Inductor 1.347A 110mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-151H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-151H-ND
Fixed Inductors S1812-151H-ND
150nH Shielded Inductor 1.347A 110mOhm Max 1812 (4532 Metric)

150nH Shielded Inductor 1.347A 110mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-151H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Surface Mount Inductors - 2469843P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details