330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)
Inductor RF Shielded Wirewound 330uH 5% 790KHz 40Q-Factor Ferrite 0.129A 12Ohm DCR 1812 T/R Product overview: S1812-334J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 790KHz, 0.129A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 790KHz, 0.129A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812-334J can be used for catalog matching and distributor lookup.
Manufacturer: API Delevan Inc.
Win Source Part Number: 932605-S1812-334J
Series: S1812
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µH Shielded - Inductor 129 mA 12Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | S1812-334J-ND | 71-S1812-334J | 932605-S1812-334J |
| Product Name | Fixed Inductors | 330uH 790KHz 0.129A Inductor and Choke | Fixed Inductors - S1812-334J |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |