API Delevan, Inc. Fixed Inductors S1210R-823H

Description
82µH Shielded Inductor 137mA 8.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82µH Shielded Inductor 137mA 8.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-823H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-823H-ND
Fixed Inductors S1210R-823H-ND
82µH Shielded Inductor 137mA 8.5Ohm Max 1210 (3225 Metric)

82µH Shielded Inductor 137mA 8.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-823H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469829 - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-36N 0402DC-36NXJRW , 0402DC-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details