API Delevan, Inc. Fixed Inductors S1210R-393H

Description
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-393H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-393H-ND
Fixed Inductors S1210R-393H-ND
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-393H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3615A4R7K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details