API Delevan, Inc. Fixed Inductors S1812-153H

Description
15µH Shielded Inductor 301mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 301mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-153H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-153H-ND
Fixed Inductors S1812-153H-ND
15µH Shielded Inductor 301mA 2.2Ohm Max 1812 (4532 Metric)

15µH Shielded Inductor 301mA 2.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-153H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 2469821P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1250 milliamps
Standards and Certifications RoHS
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details