API Delevan, Inc. Fixed Inductors S1210R-271J

Description
FIXED IND 270NH 800MA 300 MOHM
Request a Quote Datasheet
Description
FIXED IND 270NH 800MA 300 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1210R-271JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-271JDKR-ND
Fixed Inductors 197-S1210R-271JDKR-ND
FIXED IND 270NH 800MA 300 MOHM

FIXED IND 270NH 800MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S1210R-271JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-271JCT-ND
Fixed Inductors 197-S1210R-271JCT-ND
FIXED IND 270NH 800MA 300 MOHM

FIXED IND 270NH 800MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S1210R-271JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-271JTR-ND
Fixed Inductors 197-S1210R-271JTR-ND
270nH Shielded Inductor 800mA 300mOhm Max 1210 (3225 Metric)

270nH Shielded Inductor 800mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1210R-271JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details