API Delevan, Inc. Fixed Inductors S1812-183K

Description
18µH Shielded Inductor 288mA 2.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
18µH Shielded Inductor 288mA 2.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1127TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1127TR-ND
Fixed Inductors DN1127TR-ND
18µH Shielded Inductor 288mA 2.4Ohm Max 1812 (4532 Metric)

18µH Shielded Inductor 288mA 2.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1127TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
Specs
Application RF Choke
View Details