API Delevan, Inc. Fixed Inductors S1812R-105K

Description
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7935DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7935DKR-ND
Fixed Inductors DN7935DKR-ND
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)

1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7935CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7935CT-ND
Fixed Inductors DN7935CT-ND
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)

1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7935TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7935TR-ND
Fixed Inductors DN7935TR-ND
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)

1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 1mH 60mA Inductor and Choke - 71-S1812R-105K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1mH 60mA Inductor and Choke
71-S1812R-105K
SMD 1mH 60mA Inductor and Choke 71-S1812R-105K
1mH 10% Shielded Wirewound Inductor, 1812 SMD, Ferrite, 60mA Product overview: S1812R-105K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-105K can be used for catalog matching and distributor lookup.

1mH 10% Shielded Wirewound Inductor, 1812 SMD, Ferrite, 60mA Product overview: S1812R-105K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-105K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1812R-105K
892798-S1812R-105K
Fixed Inductors - S1812R-105K 892798-S1812R-105K
Manufacturer: API Delevan Inc. Win Source Part Number: 892798-S1812R-105K Series: S1812R Operating Temperature Range: -55°C ~ 125°C Features: 1 mH Shielded - Inductor 60 mA 55Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: S1812R-105K TR 500, S1812R105K, DN7935CT, DN7935DKR, DN7935TR, Q4823526

Manufacturer: API Delevan Inc.
Win Source Part Number: 892798-S1812R-105K
Series: S1812R
Operating Temperature Range: -55°C ~ 125°C
Features: 1 mH Shielded - Inductor 60 mA 55Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: S1812R-105K TR 500, S1812R105K, DN7935CT, DN7935DKR, DN7935TR, Q4823526

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7935DKR-ND 71-S1812R-105K 892798-S1812R-105K
Product Name Fixed Inductors SMD 1mH 60mA Inductor and Choke Fixed Inductors - S1812R-105K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details