API Delevan, Inc. Inductors, Coils, Chokes - Fixed Inductors S1210R-332K

Description
Win Source Part Number: 1137822-S1210R-332K Category: Inductors, Coils, Chokes>Fixed Inductors Series: S1210R Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 7.9MHz Frequency - Self Resonant: 45MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Alternative Parts (Cross-Reference): S1210R332K; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 449 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: S1210R-332K TR 500,S1210R332K,DN791 9DKR,DN7919TR,DN7919 CT
Request a Quote Datasheet
Description
Win Source Part Number: 1137822-S1210R-332K Category: Inductors, Coils, Chokes>Fixed Inductors Series: S1210R Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 7.9MHz Frequency - Self Resonant: 45MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Alternative Parts (Cross-Reference): S1210R332K; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 449 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: S1210R-332K TR 500,S1210R332K,DN791 9DKR,DN7919TR,DN7919 CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1137822-S1210R-332K
Inductors, Coils, Chokes - Fixed Inductors 1137822-S1210R-332K
Win Source Part Number: 1137822-S1210R-332K Category: Inductors, Coils, Chokes>Fixed Inductors Series: S1210R Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 7.9MHz Frequency - Self Resonant: 45MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Alternative Parts (Cross-Reference): S1210R332K; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 449 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: S1210R-332K TR 500,S1210R332K,DN791 9DKR,DN7919TR,DN7919 CT

Win Source Part Number: 1137822-S1210R-332K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: S1210R
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.101" (2.57mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 7.9MHz
Frequency - Self Resonant: 45MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Alternative Parts (Cross-Reference): S1210R332K;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 449 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: S1210R-332K TR 500,S1210R332K,DN7919DKR,DN7919TR,DN7919CT

Buy Now Datasheet
Fixed Inductors - DN7919DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7919DKR-ND
Fixed Inductors DN7919DKR-ND
3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)

3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7919CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7919CT-ND
Fixed Inductors DN7919CT-ND
3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)

3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7919TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7919TR-ND
Fixed Inductors DN7919TR-ND
3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)

3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1137822-S1210R-332K DN7919DKR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520180KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567643 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details