API Delevan, Inc. Fixed Inductors S1812-821G

Description
820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-821G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-821G-ND
Fixed Inductors S1812-821G-ND
820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)

820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-821G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details