API Delevan, Inc. Fixed Inductors S1812R-104K

Description
100µH Shielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Shielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7934DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7934DKR-ND
Fixed Inductors DN7934DKR-ND
100µH Shielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)

100µH Shielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7934TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7934TR-ND
Fixed Inductors DN7934TR-ND
100µH Shielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)

100µH Shielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7934CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7934CT-ND
Fixed Inductors DN7934CT-ND
100µH Shielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)

100µH Shielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7934DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-2272SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details