API Delevan, Inc. Fixed Inductors S1812-684K

Description
680µH Shielded Inductor 79mA 32Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Shielded Inductor 79mA 32Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1146TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1146TR-ND
Fixed Inductors DN1146TR-ND
680µH Shielded Inductor 79mA 32Ohm Max 1812 (4532 Metric)

680µH Shielded Inductor 79mA 32Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1146TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details