API Delevan, Inc. Fixed Inductors S1210R-153G

Description
15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-153G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-153G-ND
Fixed Inductors S1210R-153G-ND
15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)

15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-153G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226681KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details