API Delevan, Inc. Fixed Inductors S1210R-223K

Description
22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7915DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7915DKR-ND
Fixed Inductors DN7915DKR-ND
22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)

22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7915CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7915CT-ND
Fixed Inductors DN7915CT-ND
22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)

22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7915TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7915TR-ND
Fixed Inductors DN7915TR-ND
22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)

22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7915DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details