Wurth Elektronik GmbH & Co. KG Fixed Inductors S14100034

Description
22µH Unshielded Toroidal Inductor 18A 4.5mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
22µH Unshielded Toroidal Inductor 18A 4.5mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7165-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7165-ND
Fixed Inductors 732-7165-ND
22µH Unshielded Toroidal Inductor 18A 4.5mOhm Max Radial, Horizontal (Open)

22µH Unshielded Toroidal Inductor 18A 4.5mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-7165-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details