API Delevan, Inc. Fixed Inductors S1210R-562K

Description
5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7928CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7928CT-ND
Fixed Inductors DN7928CT-ND
5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)

5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7928TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7928TR-ND
Fixed Inductors DN7928TR-ND
5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)

5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7928DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7928DKR-ND
Fixed Inductors DN7928DKR-ND
5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)

5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7928CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details