API Delevan, Inc. Fixed Inductors S1812-331J

Description
330nH Shielded Inductor 952mA 220mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330nH Shielded Inductor 952mA 220mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-331J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-331J-ND
Fixed Inductors S1812-331J-ND
330nH Shielded Inductor 952mA 220mOhm Max 1812 (4532 Metric)

330nH Shielded Inductor 952mA 220mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-331J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173483 - RS Components, Ltd.
Specs
Inductance Range 4000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers