API Delevan, Inc. Fixed Inductors - S1210R-221K S1210R-221K

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1244927-S1210R-221K Series: S1210R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1210 Current Rating: 876mA Shielding: Shielded Inductance: 220nH Mounting: SMD Tolerance: ±10% Material - Core: Iron Q @ Freq: 40 @ 25MHz Frequency - Self Resonant: 300MHz Test Frequency: 25MHz Size: 0.128" L x 0.095" W (3.25mm x 2.42mm) Family Name: S1210R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Manufacturer Homepage: www.delevan.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.101" (2.57mm) Alternative Parts (Cross-Reference): CM322522-R22MA; 1210MS-R22EJFS; CM322522-R22MO; Introduction Date: August 18, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1244927-S1210R-221K Series: S1210R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1210 Current Rating: 876mA Shielding: Shielded Inductance: 220nH Mounting: SMD Tolerance: ±10% Material - Core: Iron Q @ Freq: 40 @ 25MHz Frequency - Self Resonant: 300MHz Test Frequency: 25MHz Size: 0.128" L x 0.095" W (3.25mm x 2.42mm) Family Name: S1210R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Manufacturer Homepage: www.delevan.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.101" (2.57mm) Alternative Parts (Cross-Reference): CM322522-R22MA; 1210MS-R22EJFS; CM322522-R22MO; Introduction Date: August 18, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - S1210R-221K
1244927-S1210R-221K
Fixed Inductors - S1210R-221K 1244927-S1210R-221K
Manufacturer: API Delevan Inc. Win Source Part Number: 1244927-S1210R-221K Series: S1210R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1210 Current Rating: 876mA Shielding: Shielded Inductance: 220nH Mounting: SMD Tolerance: ±10% Material - Core: Iron Q @ Freq: 40 @ 25MHz Frequency - Self Resonant: 300MHz Test Frequency: 25MHz Size: 0.128" L x 0.095" W (3.25mm x 2.42mm) Family Name: S1210R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Manufacturer Homepage: www.delevan.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.101" (2.57mm) Alternative Parts (Cross-Reference): CM322522-R22MA; 1210MS-R22EJFS; CM322522-R22MO; Introduction Date: August 18, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 1244927-S1210R-221K
Series: S1210R
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Current Rating: 876mA
Shielding: Shielded
Inductance: 220nH
Mounting: SMD
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 40 @ 25MHz
Frequency - Self Resonant: 300MHz
Test Frequency: 25MHz
Size: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Family Name: S1210R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Manufacturer Homepage: www.delevan.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.101" (2.57mm)
Alternative Parts (Cross-Reference): CM322522-R22MA; 1210MS-R22EJFS; CM322522-R22MO;
Introduction Date: August 18, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - S1210R-221K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-221K-ND
Fixed Inductors S1210R-221K-ND
220nH Shielded Inductor 876mA 250mOhm Max 1210 (3225 Metric)

220nH Shielded Inductor 876mA 250mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1244927-S1210R-221K S1210R-221K-ND
Product Name Fixed Inductors - S1210R-221K Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Iron Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N0 0402DC-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details