API Delevan, Inc. Fixed Inductors S1210R-331G

Description
330nH Shielded Wirewound Inductor 740mA 350mOhm Max 2-SMD
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 740mA 350mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-331GCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-331GCT-ND
Fixed Inductors S1210R-331GCT-ND
330nH Shielded Wirewound Inductor 740mA 350mOhm Max 2-SMD

330nH Shielded Wirewound Inductor 740mA 350mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - S1210R-331GDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-331GDKR-ND
Fixed Inductors S1210R-331GDKR-ND
330nH Shielded Wirewound Inductor 740mA 350mOhm Max 2-SMD

330nH Shielded Wirewound Inductor 740mA 350mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - S1210R-331GTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-331GTR-ND
Fixed Inductors S1210R-331GTR-ND
330nH Shielded Wirewound Inductor 740mA 350mOhm Max 2-SMD

330nH Shielded Wirewound Inductor 740mA 350mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-331GCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details