API Delevan, Inc. SMD 0.82uH 565mA Inductor and Choke S1210R-821K

Description
SMD Shielded Inductor 0.82uH 10% 1210 Ferrite 565mA 600mR Product overview: S1210R-821K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 565mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 565mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210R-821K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Inductor 0.82uH 10% 1210 Ferrite 565mA 600mR Product overview: S1210R-821K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 565mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 565mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210R-821K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.82uH 565mA Inductor and Choke - 71-S1210R-821K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.82uH 565mA Inductor and Choke
71-S1210R-821K
SMD 0.82uH 565mA Inductor and Choke 71-S1210R-821K
SMD Shielded Inductor 0.82uH 10% 1210 Ferrite 565mA 600mR Product overview: S1210R-821K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 565mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 565mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210R-821K can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.82uH 10% 1210 Ferrite 565mA 600mR Product overview: S1210R-821K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 565mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 565mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210R-821K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1210R-821K
932599-S1210R-821K
Fixed Inductors - S1210R-821K 932599-S1210R-821K
Manufacturer: API Delevan Inc. Win Source Part Number: 932599-S1210R-821K Series: S1210R Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 600mOhm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN7931CT, DN7931TR, S1210R-821K TR 500, S1210R821K, DN7931DKR

Manufacturer: API Delevan Inc.
Win Source Part Number: 932599-S1210R-821K
Series: S1210R
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 600mOhm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN7931CT, DN7931TR, S1210R-821K TR 500, S1210R821K, DN7931DKR

Buy Now Datasheet
Fixed Inductors - DN7931CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7931CT-ND
Fixed Inductors DN7931CT-ND
820nH Shielded Inductor 565mA 600mOhm Max 1210 (3225 Metric)

820nH Shielded Inductor 565mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7931TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7931TR-ND
Fixed Inductors DN7931TR-ND
820nH Shielded Inductor 565mA 600mOhm Max 1210 (3225 Metric)

820nH Shielded Inductor 565mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7931DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7931DKR-ND
Fixed Inductors DN7931DKR-ND
820nH Shielded Inductor 565mA 600mOhm Max 1210 (3225 Metric)

820nH Shielded Inductor 565mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-S1210R-821K 932599-S1210R-821K DN7931CT-ND
Product Name SMD 0.82uH 565mA Inductor and Choke Fixed Inductors - S1210R-821K Fixed Inductors
Core Material Ferrite Iron
Inductance Range 0.8200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers