API Delevan, Inc. Fixed Inductors S1812-683G

Description
68µH Shielded Inductor 215mA 4.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Shielded Inductor 215mA 4.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-683G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-683G-ND
Fixed Inductors S1812-683G-ND
68µH Shielded Inductor 215mA 4.3Ohm Max 1812 (4532 Metric)

68µH Shielded Inductor 215mA 4.3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-683G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details