API Delevan, Inc. Fixed Inductors - S1812R-184K S1812R-184K

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 801054-S1812R-184K Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 4.5MHz DC Resistance (DCR): 8.5Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.134" (3.40mm) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 40 at 790kHz Current Rating (Amps): 153mA Inductance Frequency - Test: 790kHz
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 801054-S1812R-184K Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 4.5MHz DC Resistance (DCR): 8.5Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.134" (3.40mm) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 40 at 790kHz Current Rating (Amps): 153mA Inductance Frequency - Test: 790kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-184K - 801054-S1812R-184K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - S1812R-184K
801054-S1812R-184K
Fixed Inductors - S1812R-184K 801054-S1812R-184K
Manufacturer: API Delevan Inc. Win Source Part Number: 801054-S1812R-184K Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 4.5MHz DC Resistance (DCR): 8.5Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.134" (3.40mm) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 40 at 790kHz Current Rating (Amps): 153mA Inductance Frequency - Test: 790kHz

Manufacturer: API Delevan Inc.
Win Source Part Number: 801054-S1812R-184K
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 180μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 4.5MHz
DC Resistance (DCR): 8.5Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 40 at 790kHz
Current Rating (Amps): 153mA
Inductance Frequency - Test: 790kHz

Buy Now
Fixed Inductors - DN7939TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7939TR-ND
Fixed Inductors DN7939TR-ND
180µH Shielded Inductor 153mA 8.5Ohm Max 1812 (4532 Metric)

180µH Shielded Inductor 153mA 8.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7939DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7939DKR-ND
Fixed Inductors DN7939DKR-ND
180µH Shielded Inductor 153mA 8.5Ohm Max 1812 (4532 Metric)

180µH Shielded Inductor 153mA 8.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7939CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7939CT-ND
Fixed Inductors DN7939CT-ND
180µH Shielded Inductor 153mA 8.5Ohm Max 1812 (4532 Metric)

180µH Shielded Inductor 153mA 8.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 180uH Inductor and Choke - 71-S1812R-184K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180uH Inductor and Choke
71-S1812R-184K
SMD 180uH Inductor and Choke 71-S1812R-184K
SMD Inductor, 180uH, 10%, Shielded, Ferrite, 1812 Product overview: S1812R-184K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-184K can be used for catalog matching and distributor lookup.

SMD Inductor, 180uH, 10%, Shielded, Ferrite, 1812 Product overview: S1812R-184K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-184K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 801054-S1812R-184K DN7939TR-ND 71-S1812R-184K
Product Name Fixed Inductors - S1812R-184K Fixed Inductors SMD 180uH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 180 microH 180 microH
DCR 8.5 ohms 8.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details