API Delevan, Inc. Fixed Inductors - S1812-224K S1812-224K

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 772796-S1812-224K Series: S1812 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 149mA Shielding: Shielded Inductance: 220μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 790kHz Frequency - Self Resonant: 4.2MHz Test Frequency: 790kHz Family Name: S1812 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9 Ohm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): PE-1812FD224JTG; ISC-1812220uH±5%; ISC-1812220uH±3%; SMRF1812-223JLF; Introduction Date: July 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 772796-S1812-224K Series: S1812 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 149mA Shielding: Shielded Inductance: 220μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 790kHz Frequency - Self Resonant: 4.2MHz Test Frequency: 790kHz Family Name: S1812 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9 Ohm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): PE-1812FD224JTG; ISC-1812220uH±5%; ISC-1812220uH±3%; SMRF1812-223JLF; Introduction Date: July 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - S1812-224K
772796-S1812-224K
Fixed Inductors - S1812-224K 772796-S1812-224K
Manufacturer: API Delevan Inc. Win Source Part Number: 772796-S1812-224K Series: S1812 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 149mA Shielding: Shielded Inductance: 220μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 790kHz Frequency - Self Resonant: 4.2MHz Test Frequency: 790kHz Family Name: S1812 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9 Ohm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): PE-1812FD224JTG; ISC-1812220uH±5%; ISC-1812220uH±3%; SMRF1812-223JLF; Introduction Date: July 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 772796-S1812-224K
Series: S1812
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Current Rating: 149mA
Shielding: Shielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 790kHz
Frequency - Self Resonant: 4.2MHz
Test Frequency: 790kHz
Family Name: S1812
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9 Ohm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): PE-1812FD224JTG; ISC-1812220uH±5%; ISC-1812220uH±3%; SMRF1812-223JLF;
Introduction Date: July 27, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - DN1140TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1140TR-ND
Fixed Inductors DN1140TR-ND
220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 772796-S1812-224K DN1140TR-ND
Product Name Fixed Inductors - S1812-224K Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers