API Delevan, Inc. Fixed Inductors S1210R-472K

Description
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7925DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7925DKR-ND
Fixed Inductors DN7925DKR-ND
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7925CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7925CT-ND
Fixed Inductors DN7925CT-ND
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7925TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7925TR-ND
Fixed Inductors DN7925TR-ND
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - S1210R-472K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
S1210R-472K
Fixed Inductors S1210R-472K
FIXED IND 4.7UH 402MA 1 OHM SMD

FIXED IND 4.7UH 402MA 1 OHM SMD

Supplier's Site Datasheet
Inductor;RF;Ind 4.7uH;Tol +/-10%;Cur 402mA;SMT;Case 1210;DCR 1 Ohms;SRF 40MHz - 70033234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 4.7uH;Tol +/-10%;Cur 402mA;SMT;Case 1210;DCR 1 Ohms;SRF 40MHz
70033234
Inductor;RF;Ind 4.7uH;Tol +/-10%;Cur 402mA;SMT;Case 1210;DCR 1 Ohms;SRF 40MHz 70033234
Shielded Surface Mounted Inductors Operating Temperature Range: –55°C to +125°C Current Rating at 90°C Ambient: 35°C Rise Maximum Power Dissipation at 90°C: Iron : 0.266 W Ferrite : 0.224 W

Shielded Surface Mounted Inductors
Operating Temperature Range: –55°C to +125°C
Current Rating at 90°C Ambient: 35°C Rise
Maximum Power Dissipation at 90°C:
Iron : 0.266 W
Ferrite : 0.224 W

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7925DKR-ND S1210R-472K 70033234
Product Name Fixed Inductors Fixed Inductors Inductor;RF;Ind 4.7uH;Tol +/-10%;Cur 402mA;SMT;Case 1210;DCR 1 Ohms;SRF 40MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details