API Delevan, Inc. Fixed Inductors S1812R-104J

Description
FIXED IND 100UH 169MA 7 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 100UH 169MA 7 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1812R-104JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1812R-104JDKR-ND
Fixed Inductors 197-S1812R-104JDKR-ND
FIXED IND 100UH 169MA 7 OHM SMD

FIXED IND 100UH 169MA 7 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-S1812R-104JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1812R-104JCT-ND
Fixed Inductors 197-S1812R-104JCT-ND
FIXED IND 100UH 169MA 7 OHM SMD

FIXED IND 100UH 169MA 7 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-S1812R-104JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1812R-104JTR-ND
Fixed Inductors 197-S1812R-104JTR-ND
100µH Shielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)

100µH Shielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1812R-104JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details