API Delevan, Inc. Fixed Inductors - S1210R-682K S1210R-682K

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 932598-S1210R-682K Series: S1210R Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 1.5Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: S1210R-682K TR 500, S1210R682K, DN7930CT, DN7930DKR, DN7930TR
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 932598-S1210R-682K Series: S1210R Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 1.5Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: S1210R-682K TR 500, S1210R682K, DN7930CT, DN7930DKR, DN7930TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - S1210R-682K
932598-S1210R-682K
Fixed Inductors - S1210R-682K 932598-S1210R-682K
Manufacturer: API Delevan Inc. Win Source Part Number: 932598-S1210R-682K Series: S1210R Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 1.5Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: S1210R-682K TR 500, S1210R682K, DN7930CT, DN7930DKR, DN7930TR

Manufacturer: API Delevan Inc.
Win Source Part Number: 932598-S1210R-682K
Series: S1210R
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 1.5Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: S1210R-682K TR 500, S1210R682K, DN7930CT, DN7930DKR, DN7930TR

Buy Now Datasheet
Fixed Inductors - DN7930CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7930CT-ND
Fixed Inductors DN7930CT-ND
6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)

6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7930DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7930DKR-ND
Fixed Inductors DN7930DKR-ND
6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)

6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7930TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7930TR-ND
Fixed Inductors DN7930TR-ND
6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)

6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 932598-S1210R-682K DN7930CT-ND
Product Name Fixed Inductors - S1210R-682K Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data