API Delevan, Inc. Fixed Inductors S1812-105F

Description
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-105F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-105F-ND
Fixed Inductors S1812-105F-ND
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)

1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-105F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data