API Delevan, Inc. Fixed Inductors S1210R-563K

Description
56µH Shielded Inductor 160mA 6.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Shielded Inductor 160mA 6.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1210R-563KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-563KTR-ND
Fixed Inductors 197-S1210R-563KTR-ND
56µH Shielded Inductor 160mA 6.3Ohm Max 1210 (3225 Metric)

56µH Shielded Inductor 160mA 6.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 197-S1210R-563KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-563KCT-ND
Fixed Inductors 197-S1210R-563KCT-ND
FIXED IND 56UH 160MA 6.3 OHM SMD

FIXED IND 56UH 160MA 6.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-S1210R-563KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-563KDKR-ND
Fixed Inductors 197-S1210R-563KDKR-ND
FIXED IND 56UH 160MA 6.3 OHM SMD

FIXED IND 56UH 160MA 6.3 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1210R-563KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Surface Mount Inductors - 2567629P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details