API Delevan, Inc. Fixed Inductors S1812R-184J

Description
180µH Shielded Inductor 153mA 8.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180µH Shielded Inductor 153mA 8.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-184J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-184J-ND
Fixed Inductors S1812R-184J-ND
180µH Shielded Inductor 153mA 8.5Ohm Max 1812 (4532 Metric)

180µH Shielded Inductor 153mA 8.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-184J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers