API Delevan, Inc. Fixed Inductors S1812-392G

Description
3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-392G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-392G-ND
Fixed Inductors S1812-392G-ND
3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)

3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-392G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A106141CT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Surface Mount Inductors - 2469830P - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details