API Delevan, Inc. Fixed Inductors S1812-564K

Description
560µH Shielded Inductor 84mA 28Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560µH Shielded Inductor 84mA 28Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1145TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1145TR-ND
Fixed Inductors DN1145TR-ND
560µH Shielded Inductor 84mA 28Ohm Max 1812 (4532 Metric)

560µH Shielded Inductor 84mA 28Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1145TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Surface Mount Inductors - 1678178 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details