API Delevan, Inc. SMD 0.39uH 25MHz Inductor and Choke S1210R-391K

Description
SMD Shielded Inductor 0.39uH 10% 25MHz 1210 Product overview: S1210R-391K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39uH, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.39uH, 25MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210R-391K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Inductor 0.39uH 10% 25MHz 1210 Product overview: S1210R-391K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39uH, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.39uH, 25MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210R-391K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.39uH 25MHz Inductor and Choke - 71-S1210R-391K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.39uH 25MHz Inductor and Choke
71-S1210R-391K
SMD 0.39uH 25MHz Inductor and Choke 71-S1210R-391K
SMD Shielded Inductor 0.39uH 10% 25MHz 1210 Product overview: S1210R-391K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39uH, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.39uH, 25MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210R-391K can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.39uH 10% 25MHz 1210 Product overview: S1210R-391K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39uH, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.39uH, 25MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210R-391K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1356107-S1210R-391K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1356107-S1210R-391K
Inductors, Coils, Chokes - Fixed Inductors 1356107-S1210R-391K
Win Source Part Number: 1356107-S1210R-391K Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: API Delevan Inc. Series: S1210R Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Height - Seated (Max): 0.101" (2.57mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Iron Inductance: 390 nH Current Rating (Amps): 692 mA Shielding: Shielded DC Resistance (DCR): 400mOhm Max Q @ Freq: 40 @ 25MHz Frequency - Self Resonant: 230MHz Inductance Frequency - Test: 25 MHz

Win Source Part Number: 1356107-S1210R-391K
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: API Delevan Inc.
Series: S1210R
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Height - Seated (Max): 0.101" (2.57mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Iron
Inductance: 390 nH
Current Rating (Amps): 692 mA
Shielding: Shielded
DC Resistance (DCR): 400mOhm Max
Q @ Freq: 40 @ 25MHz
Frequency - Self Resonant: 230MHz
Inductance Frequency - Test: 25 MHz

Buy Now Datasheet
Fixed Inductors - DN7921CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7921CT-ND
Fixed Inductors DN7921CT-ND
390nH Shielded Inductor 692mA 400mOhm Max 1210 (3225 Metric)

390nH Shielded Inductor 692mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7921TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7921TR-ND
Fixed Inductors DN7921TR-ND
390nH Shielded Inductor 692mA 400mOhm Max 1210 (3225 Metric)

390nH Shielded Inductor 692mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7921DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7921DKR-ND
Fixed Inductors DN7921DKR-ND
390nH Shielded Inductor 692mA 400mOhm Max 1210 (3225 Metric)

390nH Shielded Inductor 692mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-S1210R-391K 1356107-S1210R-391K DN7921CT-ND
Product Name SMD 0.39uH 25MHz Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Core Material Ferrite Iron Iron
Inductance Range 0.3900 microH 0.3900 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data